RES 4.7K OHM 1% 1/4W AXIAL
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4639545 | 2019-MF1/4CC4701F-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Metal film | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Standards and Certifications | RoHS | AEC-Q200 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |