KOA Speer Electronics, Inc. Fixed Inductors - LFC32TE1R0K LFC32TE1R0K

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960975-LFC32TE1R0K Current Rating: 400 mA Inductance: 1 µH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960975-LFC32TE1R0K Current Rating: 400 mA Inductance: 1 µH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LFC32TE1R0K
960975-LFC32TE1R0K
Fixed Inductors - LFC32TE1R0K 960975-LFC32TE1R0K
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960975-LFC32TE1R0K Current Rating: 400 mA Inductance: 1 µH Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 10 %

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960975-LFC32TE1R0K
Current Rating: 400 mA
Inductance: 1 µH
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 960975-LFC32TE1R0K
Product Name Fixed Inductors - LFC32TE1R0K
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 0201DS-7N5XJLW - 1116632-0201DS-7N5XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0075 microH
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details