KOA Speer Electronics, Inc. Fixed Inductors - KQT0402TTD47NH KQT0402TTD47NH

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984258-KQT0402TTD47N H Current Rating: 150 mA Inductance: 47 nH Mounting: SMD (SMT) Tolerance: 3 % DC Current: 150 A Height: 650 µm Categories: Fixed Inductors DC Resistance (DCR): 830 mΩ Case / Package: 402 Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984258-KQT0402TTD47N H Current Rating: 150 mA Inductance: 47 nH Mounting: SMD (SMT) Tolerance: 3 % DC Current: 150 A Height: 650 µm Categories: Fixed Inductors DC Resistance (DCR): 830 mΩ Case / Package: 402 Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQT0402TTD47NH
984258-KQT0402TTD47NH
Fixed Inductors - KQT0402TTD47NH 984258-KQT0402TTD47NH
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984258-KQT0402TTD47N H Current Rating: 150 mA Inductance: 47 nH Mounting: SMD (SMT) Tolerance: 3 % DC Current: 150 A Height: 650 µm Categories: Fixed Inductors DC Resistance (DCR): 830 mΩ Case / Package: 402 Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984258-KQT0402TTD47NH
Current Rating: 150 mA
Inductance: 47 nH
Mounting: SMD (SMT)
Tolerance: 3 %
DC Current: 150 A
Height: 650 µm
Categories: Fixed Inductors
DC Resistance (DCR): 830 mΩ
Case / Package: 402
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 984258-KQT0402TTD47NH
Product Name Fixed Inductors - KQT0402TTD47NH
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers