KOA Speer Electronics, Inc. Fixed Inductors - KQ1008TE2R2J KQ1008TE2R2J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067836-KQ1008TE2R2J Categories: Fixed Inductors Alternative Parts (Cross-Reference): KQ1008TE2R2JKQ1008TE -2R2J; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067836-KQ1008TE2R2J Categories: Fixed Inductors Alternative Parts (Cross-Reference): KQ1008TE2R2JKQ1008TE -2R2J; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQ1008TE2R2J
1067836-KQ1008TE2R2J
Fixed Inductors - KQ1008TE2R2J 1067836-KQ1008TE2R2J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067836-KQ1008TE2R2J Categories: Fixed Inductors Alternative Parts (Cross-Reference): KQ1008TE2R2JKQ1008TE -2R2J; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067836-KQ1008TE2R2J
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): KQ1008TE2R2JKQ1008TE-2R2J;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1067836-KQ1008TE2R2J
Product Name Fixed Inductors - KQ1008TE2R2J
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849018 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details