KOA Speer Electronics, Inc. Fixed Inductors - KQ0805TTER68K KQ0805TTER68K

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067833-KQ0805TTER68 K Inductance: 680 nH Mounting: SMD (SMT) Tolerance: 10 % DC Current: 190 A Height: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 2.2 Ω Case / Package: 805 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067833-KQ0805TTER68 K Inductance: 680 nH Mounting: SMD (SMT) Tolerance: 10 % DC Current: 190 A Height: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 2.2 Ω Case / Package: 805 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQ0805TTER68K
1067833-KQ0805TTER68K
Fixed Inductors - KQ0805TTER68K 1067833-KQ0805TTER68K
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067833-KQ0805TTER68 K Inductance: 680 nH Mounting: SMD (SMT) Tolerance: 10 % DC Current: 190 A Height: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 2.2 Ω Case / Package: 805 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067833-KQ0805TTER68K
Inductance: 680 nH
Mounting: SMD (SMT)
Tolerance: 10 %
DC Current: 190 A
Height: 1.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.2 Ω
Case / Package: 805
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1067833-KQ0805TTER68K
Product Name Fixed Inductors - KQ0805TTER68K
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.039uH 250MHz 0.2A Inductor and Choke - 71-0402CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176780-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details