KOA Speer Electronics, Inc. Fixed Inductors - KQ0805TTER18G KQ0805TTER18G

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975609-KQ0805TTER18G Termination: SMD/SMT Length: 2 mm Shielding: Unshielded Inductance: 180 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 870 MHz DC Current: 400 mA Height: 51 µm Weight: 5.499807 mg Width: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 640 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.7 mm Max DC Current: 140 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 0805 Q Factor: 50
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975609-KQ0805TTER18G Termination: SMD/SMT Length: 2 mm Shielding: Unshielded Inductance: 180 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 870 MHz DC Current: 400 mA Height: 51 µm Weight: 5.499807 mg Width: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 640 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.7 mm Max DC Current: 140 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 0805 Q Factor: 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQ0805TTER18G
975609-KQ0805TTER18G
Fixed Inductors - KQ0805TTER18G 975609-KQ0805TTER18G
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975609-KQ0805TTER18G Termination: SMD/SMT Length: 2 mm Shielding: Unshielded Inductance: 180 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 870 MHz DC Current: 400 mA Height: 51 µm Weight: 5.499807 mg Width: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 640 mΩ Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.7 mm Max DC Current: 140 mA RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 0805 Q Factor: 50

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975609-KQ0805TTER18G
Termination: SMD/SMT
Length: 2 mm
Shielding: Unshielded
Inductance: 180 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 100 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 870 MHz
DC Current: 400 mA
Height: 51 µm
Weight: 5.499807 mg
Width: 1.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 640 mΩ
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.7 mm
Max DC Current: 140 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 0805
Q Factor: 50

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 975609-KQ0805TTER18G
Product Name Fixed Inductors - KQ0805TTER18G
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567657P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details