KOA Speer Electronics, Inc. Fixed Inductors - KQ0805TTE68NJ KQ0805TTE68NJ

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109589-KQ0805TTE68N J Current Rating: 500 mA Inductance: 68 nH Tolerance: 5 % DC Current: 500 A Frequency: 200 MHz Height: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 380 mΩ Case / Package: 805 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109589-KQ0805TTE68N J Current Rating: 500 mA Inductance: 68 nH Tolerance: 5 % DC Current: 500 A Frequency: 200 MHz Height: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 380 mΩ Case / Package: 805 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQ0805TTE68NJ
1109589-KQ0805TTE68NJ
Fixed Inductors - KQ0805TTE68NJ 1109589-KQ0805TTE68NJ
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109589-KQ0805TTE68N J Current Rating: 500 mA Inductance: 68 nH Tolerance: 5 % DC Current: 500 A Frequency: 200 MHz Height: 1.5 mm Categories: Fixed Inductors DC Resistance (DCR): 380 mΩ Case / Package: 805 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109589-KQ0805TTE68NJ
Current Rating: 500 mA
Inductance: 68 nH
Tolerance: 5 %
DC Current: 500 A
Frequency: 200 MHz
Height: 1.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 380 mΩ
Case / Package: 805
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200MHz 500mA 380mOhm Inductor and Choke
71-KQ0805TTE68NJ
Automotive 200MHz 500mA 380mOhm Inductor and Choke 71-KQ0805TTE68NJ
Inductor RF Chip Wirewound 68nH 5% 200MHz 60Q-Factor Ceramic 500mA 380mOhm DCR 0805 Automotive T/R Product overview: KQ0805TTE68NJ from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200MHz, 500mA, 380mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 200MHz, 500mA, 380mOhm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0805TTE68NJ can be used for catalog matching and distributor lookup.

Inductor RF Chip Wirewound 68nH 5% 200MHz 60Q-Factor Ceramic 500mA 380mOhm DCR 0805 Automotive T/R Product overview: KQ0805TTE68NJ from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200MHz, 500mA, 380mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 200MHz, 500mA, 380mOhm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0805TTE68NJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1109589-KQ0805TTE68NJ 71-KQ0805TTE68NJ
Product Name Fixed Inductors - KQ0805TTE68NJ Automotive 200MHz 500mA 380mOhm Inductor and Choke
Configuration Fixed
Inductance Range 0.0680 microH 0.0680 microH
DCR 0.3800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N8 0402DC-2N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515C330MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details