Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141707-KQ0805TTE22N
Termination: SMD/SMT
Current Rating: 500 mA
Length: 2 mm
Shielding: Unshielded
Inductance: 22 nH
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.6 GHz
DC Current: 500 A
Frequency: 250 MHz
Height: 51 µm
Width: 1.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 220 mΩ
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Max DC Current: 500 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Series Resistance: 220 mΩ
Q Factor: 55
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1141707-KQ0805TTE22NJ |
| Product Name | Fixed Inductors - KQ0805TTE22NJ |
| Technology | Standard |
| Configuration | Fixed |
| Inductance Range | 0.0220 microH |
| DCR | 0.2200 ohms |