KOA Speer Electronics, Inc. Fixed Inductors - KQ0603TTE68NJ KQ0603TTE68NJ

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150862-KQ0603TTE68N J Current Rating: 600 mA Length: 1.7 mm Inductance: 68 nH Tolerance: 5 % Test Frequency: 200 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 1.7 GHz DC Current: 600 mA Frequency: 200 MHz Height: 1 mm Categories: Fixed Inductors DC Resistance (DCR): 340 mΩ Case / Package: 603 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 1.1 mm RoHS: Compliant Min Operating Temperature: -40 °C Series Resistance: 340 mΩ Max Operating Temperature: 125 °C Case Code (Metric): 0603
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150862-KQ0603TTE68N J Current Rating: 600 mA Length: 1.7 mm Inductance: 68 nH Tolerance: 5 % Test Frequency: 200 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 1.7 GHz DC Current: 600 mA Frequency: 200 MHz Height: 1 mm Categories: Fixed Inductors DC Resistance (DCR): 340 mΩ Case / Package: 603 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 1.1 mm RoHS: Compliant Min Operating Temperature: -40 °C Series Resistance: 340 mΩ Max Operating Temperature: 125 °C Case Code (Metric): 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQ0603TTE68NJ
1150862-KQ0603TTE68NJ
Fixed Inductors - KQ0603TTE68NJ 1150862-KQ0603TTE68NJ
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150862-KQ0603TTE68N J Current Rating: 600 mA Length: 1.7 mm Inductance: 68 nH Tolerance: 5 % Test Frequency: 200 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 1.7 GHz DC Current: 600 mA Frequency: 200 MHz Height: 1 mm Categories: Fixed Inductors DC Resistance (DCR): 340 mΩ Case / Package: 603 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Depth: 1.1 mm RoHS: Compliant Min Operating Temperature: -40 °C Series Resistance: 340 mΩ Max Operating Temperature: 125 °C Case Code (Metric): 0603

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150862-KQ0603TTE68NJ
Current Rating: 600 mA
Length: 1.7 mm
Inductance: 68 nH
Tolerance: 5 %
Test Frequency: 200 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 1.7 GHz
DC Current: 600 mA
Frequency: 200 MHz
Height: 1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 340 mΩ
Case / Package: 603
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Depth: 1.1 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Series Resistance: 340 mΩ
Max Operating Temperature: 125 °C
Case Code (Metric): 0603

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1150862-KQ0603TTE68NJ
Product Name Fixed Inductors - KQ0603TTE68NJ
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C1R5MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details