KOA Speer Electronics, Inc. Fixed Inductors - KQ0603TTE56NG KQ0603TTE56NG

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986293-KQ0603TTE56NG Termination: SMD/SMT Length: 1.6 mm Inductance: 56 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 200 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 1.9 GHz DC Current: 600 mA Height: 900 µm Width: 1 mm Categories: Fixed Inductors DC Resistance (DCR): 310 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.1 mm Max DC Current: 600 mA RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8504500000, 8504500000 Q Factor: 38
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986293-KQ0603TTE56NG Termination: SMD/SMT Length: 1.6 mm Inductance: 56 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 200 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 1.9 GHz DC Current: 600 mA Height: 900 µm Width: 1 mm Categories: Fixed Inductors DC Resistance (DCR): 310 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.1 mm Max DC Current: 600 mA RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8504500000, 8504500000 Q Factor: 38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KQ0603TTE56NG
986293-KQ0603TTE56NG
Fixed Inductors - KQ0603TTE56NG 986293-KQ0603TTE56NG
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986293-KQ0603TTE56NG Termination: SMD/SMT Length: 1.6 mm Inductance: 56 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 200 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 1.9 GHz DC Current: 600 mA Height: 900 µm Width: 1 mm Categories: Fixed Inductors DC Resistance (DCR): 310 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.1 mm Max DC Current: 600 mA RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8504500000, 8504500000 Q Factor: 38

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986293-KQ0603TTE56NG
Termination: SMD/SMT
Length: 1.6 mm
Inductance: 56 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 200 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 1.9 GHz
DC Current: 600 mA
Height: 900 µm
Width: 1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 310 mΩ
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.1 mm
Max DC Current: 600 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8504500000, 8504500000
Q Factor: 38

Buy Now
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.056uH 200MHz 0.6A Inductor and Choke
71-KQ0603TTE56NG
Automotive 0.056uH 200MHz 0.6A Inductor and Choke 71-KQ0603TTE56NG
Inductor RF Chip Wirewound 0.056uH 2% 200MHz 38Q-Factor Ceramic 0.6A 0.31Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: KQ0603TTE56NG from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 200MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 200MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0603TTE56NG can be used for catalog matching and distributor lookup.

Inductor RF Chip Wirewound 0.056uH 2% 200MHz 38Q-Factor Ceramic 0.6A 0.31Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: KQ0603TTE56NG from KOA Speer Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.056uH, 200MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.056uH, 200MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KQ0603TTE56NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 986293-KQ0603TTE56NG 71-KQ0603TTE56NG
Product Name Fixed Inductors - KQ0603TTE56NG Automotive 0.056uH 200MHz 0.6A Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Technology Standard RF Chip
Configuration Fixed
Inductance Range 0.0560 microH 0.0560 microH
DCR 0.3100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details