KOA Speer Electronics, Inc. Fixed Inductors - KL731ETP12NJ KL731ETP12NJ

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067435-KL731ETP12NJ Current Rating: 250 mA Inductance: 12 nH Mounting: SMD (SMT) Frequency: 500 MHz Categories: Fixed Inductors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067435-KL731ETP12NJ Current Rating: 250 mA Inductance: 12 nH Mounting: SMD (SMT) Frequency: 500 MHz Categories: Fixed Inductors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KL731ETP12NJ
1067435-KL731ETP12NJ
Fixed Inductors - KL731ETP12NJ 1067435-KL731ETP12NJ
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067435-KL731ETP12NJ Current Rating: 250 mA Inductance: 12 nH Mounting: SMD (SMT) Frequency: 500 MHz Categories: Fixed Inductors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Inductance Tolerance: 5 %

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067435-KL731ETP12NJ
Current Rating: 250 mA
Inductance: 12 nH
Mounting: SMD (SMT)
Frequency: 500 MHz
Categories: Fixed Inductors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 5 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1067435-KL731ETP12NJ
Product Name Fixed Inductors - KL731ETP12NJ
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers