KOA Speer Electronics, Inc. Fixed Inductors - KL32TTE331J KL32TTE331J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167029-KL32TTE331J Termination: SMD/SMT Current Rating: 50 mA Length: 3.2 mm Inductance: 330 µH Tolerance: 5 % Test Frequency: 796 kHz Core Material: Ferrite Self Resonant Frequency: 5 MHz Frequency: 796 kHz Composition: Wirewound Height: 2.2 mm Weight: 15.989131 mg Number of Pins: 1210 Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 34 Ω Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Max DC Current: 50 mA RoHS: Compliant Q Factor: 20
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167029-KL32TTE331J Termination: SMD/SMT Current Rating: 50 mA Length: 3.2 mm Inductance: 330 µH Tolerance: 5 % Test Frequency: 796 kHz Core Material: Ferrite Self Resonant Frequency: 5 MHz Frequency: 796 kHz Composition: Wirewound Height: 2.2 mm Weight: 15.989131 mg Number of Pins: 1210 Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 34 Ω Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Max DC Current: 50 mA RoHS: Compliant Q Factor: 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - KL32TTE331J
1167029-KL32TTE331J
Fixed Inductors - KL32TTE331J 1167029-KL32TTE331J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167029-KL32TTE331J Termination: SMD/SMT Current Rating: 50 mA Length: 3.2 mm Inductance: 330 µH Tolerance: 5 % Test Frequency: 796 kHz Core Material: Ferrite Self Resonant Frequency: 5 MHz Frequency: 796 kHz Composition: Wirewound Height: 2.2 mm Weight: 15.989131 mg Number of Pins: 1210 Width: 2.5 mm Categories: Fixed Inductors DC Resistance (DCR): 34 Ω Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Max DC Current: 50 mA RoHS: Compliant Q Factor: 20

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167029-KL32TTE331J
Termination: SMD/SMT
Current Rating: 50 mA
Length: 3.2 mm
Inductance: 330 µH
Tolerance: 5 %
Test Frequency: 796 kHz
Core Material: Ferrite
Self Resonant Frequency: 5 MHz
Frequency: 796 kHz
Composition: Wirewound
Height: 2.2 mm
Weight: 15.989131 mg
Number of Pins: 1210
Width: 2.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 34 Ω
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Max DC Current: 50 mA
RoHS: Compliant
Q Factor: 20

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1167029-KL32TTE331J
Product Name Fixed Inductors - KL32TTE331J
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1HY0150ANTR-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers