Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067427-KL32TTE100K
Length: 3.4 mm
Inductance: 10 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 2.52 MHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 36 MHz
DC Current: 150 mA
Categories: OEM Parts(J-L)
DC Resistance (DCR): 2.1 Ω
Case / Package: 1210
Case / Package: 3225
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 2.7 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 1210
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067427-KL32TTE100K |
| Product Name | OEM Parts - OEM Parts (J - L) - KL32TTE100K |