HV733ATTE5232F -- CHIP RESISTOR - SURFACE MOUNT
KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
HV733ATTE5232F
Description
RES 52.3K OHM 1% 1W 2512
Description
RES 52.3K OHM 1% 1W 2512
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
HV733ATTE5232F |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Wide 1612 (3831 Metric), 1216
Resistance Range
5.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Technology / Construction
Polymer
Chip Resistor Package Size
0805
Resistance Range
20 ohms
View Details
Smiths Interconnect, a Molex company
Packing Method
Tape Reel
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Packing Method
Tape Reel
View Details
3 suppliers