KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV733ATTE304J

Description
300 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
300 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV733ATTE304JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV733ATTE304JTR-ND
Chip Resistor - Surface Mount 2019-HV733ATTE304JTR-ND
300 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

300 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV733ATTE304JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV733ATTE304JCT-ND
Chip Resistor - Surface Mount 2019-HV733ATTE304JCT-ND
RES 300K OHM 5% 1W 2512

RES 300K OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV733ATTE304JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV733ATTE304JDKR-ND
Chip Resistor - Surface Mount 2019-HV733ATTE304JDKR-ND
RES 300K OHM 5% 1W 2512

RES 300K OHM 5% 1W 2512

Buy Now Datasheet
Res, 300K, 5%, 1W, 2512 Rohs Compliant Koa - 84AH5927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 5%, 1W, 2512 Rohs Compliant Koa
84AH5927
Res, 300K, 5%, 1W, 2512 Rohs Compliant Koa 84AH5927
RES, 300K, 5%, 1W, 2512 ROHS COMPLIANT: YES

RES, 300K, 5%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-HV733ATTE304JTR-ND 84AH5927
Product Name Chip Resistor - Surface Mount Res, 300K, 5%, 1W, 2512 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details