KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV733ATTE155J

Description
1.5 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV733ATTE155JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV733ATTE155JTR-ND
Chip Resistor - Surface Mount 2019-HV733ATTE155JTR-ND
1.5 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

1.5 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV733ATTE155JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV733ATTE155JCT-ND
Chip Resistor - Surface Mount 2019-HV733ATTE155JCT-ND
RES 1.5M OHM 5% 1W 2512

RES 1.5M OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV733ATTE155JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV733ATTE155JDKR-ND
Chip Resistor - Surface Mount 2019-HV733ATTE155JDKR-ND
RES 1.5M OHM 5% 1W 2512

RES 1.5M OHM 5% 1W 2512

Buy Now Datasheet
Res, 1M5, 5%, 1W, 2512 Rohs Compliant Koa - 84AH5916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 1W, 2512 Rohs Compliant Koa
84AH5916
Res, 1M5, 5%, 1W, 2512 Rohs Compliant Koa 84AH5916
RES, 1M5, 5%, 1W, 2512 ROHS COMPLIANT: YES

RES, 1M5, 5%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-HV733ATTE155JTR-ND 84AH5916
Product Name Chip Resistor - Surface Mount Res, 1M5, 5%, 1W, 2512 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details