RES 43K OHM 2% 1W 2512
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-HV733ARTTE433GTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use; High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 2 +/- % |