KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV733ARTTE365G

Description
RES 3.6 MOHM 2% 1W 2512
Request a Quote Datasheet
Description
RES 3.6 MOHM 2% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV733ARTTE365GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV733ARTTE365GTR-ND
Chip Resistor - Surface Mount 2019-HV733ARTTE365GTR-ND
RES 3.6 MOHM 2% 1W 2512

RES 3.6 MOHM 2% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - HV733ARTTE365G - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
HV733ARTTE365G
Chip Resistor - Surface Mount HV733ARTTE365G
HIGH VOLTAGE (ANTI-SULFUR)

HIGH VOLTAGE (ANTI-SULFUR)

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-HV733ARTTE365GTR-ND HV733ARTTE365G
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details