RES 10 MOHM 2% 1W 2512
HIGH VOLTAGE (ANTI-SULFUR)
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 2019-HV733ARTTE106GTR-ND | HV733ARTTE106G |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | |
| Tolerance | 2 +/- % | 2 +/- % |