KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV732HTTE106J

Description
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV732HTTE106JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732HTTE106JTR-ND
Chip Resistor - Surface Mount 2019-HV732HTTE106JTR-ND
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film

10 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732HTTE106JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732HTTE106JDKR-ND
Chip Resistor - Surface Mount 2019-HV732HTTE106JDKR-ND
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film

10 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732HTTE106JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732HTTE106JCT-ND
Chip Resistor - Surface Mount 2019-HV732HTTE106JCT-ND
10 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film

10 MOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 0.5W 10M 5% 2000 VOLTS - 430-HV732HTTE106J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 0.5W 10M 5% 2000 VOLTS
430-HV732HTTE106J
Thick Film Resistors - SMD 0.5W 10M 5% 2000 VOLTS 430-HV732HTTE106J
Thick Film Resistors - SMD 0.5W 10M 5% 2000 VOLTS

Thick Film Resistors - SMD 0.5W 10M 5% 2000 VOLTS

Supplier's Site
Res, 10M, 5%, 0.5W, 2010 Rohs Compliant Koa - 84AH5888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 0.5W, 2010 Rohs Compliant Koa
84AH5888
Res, 10M, 5%, 0.5W, 2010 Rohs Compliant Koa 84AH5888
RES, 10M, 5%, 0.5W, 2010 ROHS COMPLIANT: YES

RES, 10M, 5%, 0.5W, 2010 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-HV732HTTE106JTR-ND 430-HV732HTTE106J 84AH5888
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 0.5W 10M 5% 2000 VOLTS Res, 10M, 5%, 0.5W, 2010 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details