RES 1M OHM 1% 1/2W 2010 Product overview: HV732HTTE1004F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HV732HTTE1004F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1040985-HV732HTTE100
Category: Resistors>Chip Resistor - Surface Mount
Series: HV73
Features: High Voltage, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): CRCW20101M00FKTF; ERJ-12SF1004U; CRCW20101M00FKEF; RC2010FK-071ML; LTR50UZPF1004; RK73H2HTTE1004FHV732
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-HV732HTTE1004FT
Base Product Number: HV732H
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film
RES 1M OHM 1% 1/2W 2010
RES, 1M, 1%, 0.5W, 2010 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-HV732HTTE1004F | 1040985-HV732HTTE1004F | 2019-HV732HTTE1004FDKR-ND | HV732HTTE1004F | 84AH5884 |
| Product Name | 2W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 1M, 1%, 0.5W, 2010 Rohs Compliant Koa |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010 (5025 Metric) | 2010; 2010 | 2010 | ||
| Resistance Range | 1.00E6 ohms | 1.00E-3 ohms | 1.00E-3 ohms | ||
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts | |
| Operating DC Voltage | 2000 volts |