KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV732BTTD6803F

Description
680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV732BTTD6803FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732BTTD6803FCT-ND
Chip Resistor - Surface Mount 2019-HV732BTTD6803FCT-ND
680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732BTTD6803FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732BTTD6803FDKR-ND
Chip Resistor - Surface Mount 2019-HV732BTTD6803FDKR-ND
680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732BTTD6803FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732BTTD6803FTR-ND
Chip Resistor - Surface Mount 2019-HV732BTTD6803FTR-ND
680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1786086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786086
Surface Mount Resistors 1786086
KOA HV732BTTD6803F

KOA HV732BTTD6803F

Supplier's Site
Surface Mount Resistors - 1786174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786174
Surface Mount Resistors 1786174
KOA HV732BTTD6803F

KOA HV732BTTD6803F

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1349836-HV732BTTD6803F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349836-HV732BTTD6803F
Resistors - Chip Resistor - Surface Mount 1349836-HV732BTTD6803F
Win Source Part Number: 1349836-HV732BTTD680 3F Category: Resistors - Chip Resistor - Surface Mount Series: HV73 Features: High Voltage, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 680 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Base Product Number: HV732B

Win Source Part Number: 1349836-HV732BTTD6803F
Category: Resistors - Chip Resistor - Surface Mount
Series: HV73
Features: High Voltage, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Base Product Number: HV732B

Buy Now Datasheet
Res, 680K, 1%, 0.25W, 1206 Rohs Compliant Koa - 84AH5881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.25W, 1206 Rohs Compliant Koa
84AH5881
Res, 680K, 1%, 0.25W, 1206 Rohs Compliant Koa 84AH5881
RES, 680K, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 680K, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - HV732BTTD6803F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
HV732BTTD6803F
Chip Resistor - Surface Mount HV732BTTD6803F
RES 680K OHM 1% 1/4W 1206

RES 680K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2019-HV732BTTD6803FCT-ND 1786086 1349836-HV732BTTD6803F 84AH5881 HV732BTTD6803F
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, 680K, 1%, 0.25W, 1206 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details