3.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film
RES 3.9M OHM 1% 1/4W 1206
RES 3.9M OHM 1% 1/4W 1206
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1786124 | 2019-HV732BTTD3904FTR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206; 1206 |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor |