KOA Speer Electronics, Inc. Surface Mount Resistors HV732BTTD2703F

Description
KOA HV732BTTD2703F
Request a Quote Datasheet
Description
KOA HV732BTTD2703F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1786084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786084
Surface Mount Resistors 1786084
KOA HV732BTTD2703F

KOA HV732BTTD2703F

Supplier's Site
Surface Mount Resistors - 1786165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786165
Surface Mount Resistors 1786165
KOA HV732BTTD2703F

KOA HV732BTTD2703F

Supplier's Site
Chip Resistor - Surface Mount - 2019-HV732BTTD2703FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732BTTD2703FTR-ND
Chip Resistor - Surface Mount 2019-HV732BTTD2703FTR-ND
270 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

270 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732BTTD2703FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732BTTD2703FDKR-ND
Chip Resistor - Surface Mount 2019-HV732BTTD2703FDKR-ND
270 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

270 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732BTTD2703FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732BTTD2703FCT-ND
Chip Resistor - Surface Mount 2019-HV732BTTD2703FCT-ND
270 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

270 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 270K, 1%, 0.25W, 1206 Rohs Compliant Koa - 24AJ0675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.25W, 1206 Rohs Compliant Koa
24AJ0675
Res, 270K, 1%, 0.25W, 1206 Rohs Compliant Koa 24AJ0675
RES, 270K, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 270K, 1%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1786084 2019-HV732BTTD2703FTR-ND 24AJ0675
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 270K, 1%, 0.25W, 1206 Rohs Compliant Koa
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD754GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details