RES 1M OHM 1% 1/4W 1206 Product overview: HV732BTTD1004F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HV732BTTD1004F can be used for catalog matching and distributor lookup.
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant Thick Film
RES, 1M, 1%, 0.25W, 1206 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-HV732BTTD1004F | 1786147 | 2019-HV732BTTD1004FCT-ND | 24AJ0667 |
| Product Name | 4W Resistor | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 1M, 1%, 0.25W, 1206 Rohs Compliant Koa |
| Technology / Construction | Thick Film | Thick film | Thick Film (Chip) | |
| Mounting / Packaging | 1206 (3216 Metric) | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206; 1206 | 1206 |
| Resistance Range | 1.00E6 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | ||
| Operating DC Voltage | 500 volts |