RES 6.81 MOHM 1% 1/4W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-HV732BRTTD6814FTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use; High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |