KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV732ATTD306J

Description
30 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
30 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV732ATTD306JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732ATTD306JCT-ND
Chip Resistor - Surface Mount 2019-HV732ATTD306JCT-ND
30 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

30 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732ATTD306JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732ATTD306JTR-ND
Chip Resistor - Surface Mount 2019-HV732ATTD306JTR-ND
30 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

30 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732ATTD306JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732ATTD306JDKR-ND
Chip Resistor - Surface Mount 2019-HV732ATTD306JDKR-ND
30 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

30 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 30M, 5%, 0.25W, 0805 Rohs Compliant Koa - 84AH5855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30M, 5%, 0.25W, 0805 Rohs Compliant Koa
84AH5855
Res, 30M, 5%, 0.25W, 0805 Rohs Compliant Koa 84AH5855
RES, 30M, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 30M, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - HV732ATTD306J - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
HV732ATTD306J
Resistors - Chip Resistor - Surface Mount HV732ATTD306J
RES 30M OHM 5% 1/4W 0805

RES 30M OHM 5% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2019-HV732ATTD306JCT-ND 84AH5855 HV732ATTD306J
Product Name Chip Resistor - Surface Mount Res, 30M, 5%, 0.25W, 0805 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details