KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV732ATTD1504F

Description
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV732ATTD1504FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732ATTD1504FTR-ND
Chip Resistor - Surface Mount 2019-HV732ATTD1504FTR-ND
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732ATTD1504FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732ATTD1504FDKR-ND
Chip Resistor - Surface Mount 2019-HV732ATTD1504FDKR-ND
RES 1.5M OHM 1% 1/8W 0805

RES 1.5M OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV732ATTD1504FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732ATTD1504FCT-ND
Chip Resistor - Surface Mount 2019-HV732ATTD1504FCT-ND
RES 1.5M OHM 1% 1/8W 0805

RES 1.5M OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 1M5, 1%, 0.25W, 0805 Rohs Compliant Koa - 84AH5847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 1%, 0.25W, 0805 Rohs Compliant Koa
84AH5847
Res, 1M5, 1%, 0.25W, 0805 Rohs Compliant Koa 84AH5847
RES, 1M5, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 1M5, 1%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-HV732ATTD1504FTR-ND 84AH5847
Product Name Chip Resistor - Surface Mount Res, 1M5, 1%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details