KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV731JTTD9103F

Description
910 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote
Description
910 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1337414-HV731JTTD9103F is a surface mount chip resistor from the HV73 series. It features a resistance value of 910 kOhms with a tolerance of ±1%. The resistor has a power rating of 0.1W (1/10W) and operates within a temperature range of -55°C to 155°C. It is constructed using thick film technology and is moisture resistant, making it suitable for various applications. The component is packaged in a 0603 (1608 metric) size, with dimensions of 0.063" L x 0.031" W (1.60mm x 0.80mm) and a maximum height of 0.022" (0.55mm). The temperature coefficient is specified at ±100ppm/°C. This resistor is compliant with EU RoHS requirements and is supplied in tape and reel packaging, with a standard package quantity of 5,000 units.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1337414-HV731JTTD9103F is a surface mount chip resistor from the HV73 series. It features a resistance value of 910 kOhms with a tolerance of ±1%. The resistor has a power rating of 0.1W (1/10W) and operates within a temperature range of -55°C to 155°C. It is constructed using thick film technology and is moisture resistant, making it suitable for various applications. The component is packaged in a 0603 (1608 metric) size, with dimensions of 0.063" L x 0.031" W (1.60mm x 0.80mm) and a maximum height of 0.022" (0.55mm). The temperature coefficient is specified at ±100ppm/°C. This resistor is compliant with EU RoHS requirements and is supplied in tape and reel packaging, with a standard package quantity of 5,000 units.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV731JTTD9103FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV731JTTD9103FTR-ND
Chip Resistor - Surface Mount 2019-HV731JTTD9103FTR-ND
910 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film

910 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1337414-HV731JTTD9103F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1337414-HV731JTTD9103F
Resistors - Chip Resistor - Surface Mount 1337414-HV731JTTD9103F
Win Source Part Number: 1337414-HV731JTTD910 3F Category: Resistors - Chip Resistor - Surface Mount Series: HV73 Features: High Voltage, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 910 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Base Product Number: HV731J

Win Source Part Number: 1337414-HV731JTTD9103F
Category: Resistors - Chip Resistor - Surface Mount
Series: HV73
Features: High Voltage, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 910 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Base Product Number: HV731J

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 2019-HV731JTTD9103FTR-ND 1337414-HV731JTTD9103F
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details