10 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage, Moisture Resistant Thick Film
RES 10M OHM 5% 1/10W 0603
RES 10M OHM 5% 1/10W 0603
RES, 10M, 5%, 0.1W, 0603 ROHS COMPLIANT: YES
RES 10M OHM 5% 1/10W 0603
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-HV731JTTD106JTR-ND | 84AH5831 | HV731JTTD106J |
| Product Name | Chip Resistor - Surface Mount | Res, 10M, 5%, 0.1W, 0603 Rohs Compliant Koa | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) |
| Tolerance | 5 +/- % | 5 +/- % |