KOA Speer Electronics, Inc. EMI / RFI Components - CZB1JGTTD141P CZB1JGTTD141P

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133871-CZB1JGTTD141 P Termination: SMD/SMT Length: 1.6 mm Tolerance: 25 % Impedance: 140 Ω Test Frequency: 100 MHz DC Current: 400 mA Height: 800 µm Width: 800 µm Categories: EMI / RFI Components DC Resistance (DCR): 300 mΩ Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133871-CZB1JGTTD141 P Termination: SMD/SMT Length: 1.6 mm Tolerance: 25 % Impedance: 140 Ω Test Frequency: 100 MHz DC Current: 400 mA Height: 800 µm Width: 800 µm Categories: EMI / RFI Components DC Resistance (DCR): 300 mΩ Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - CZB1JGTTD141P - 1133871-CZB1JGTTD141P - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - CZB1JGTTD141P
1133871-CZB1JGTTD141P
EMI / RFI Components - CZB1JGTTD141P 1133871-CZB1JGTTD141P
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133871-CZB1JGTTD141 P Termination: SMD/SMT Length: 1.6 mm Tolerance: 25 % Impedance: 140 Ω Test Frequency: 100 MHz DC Current: 400 mA Height: 800 µm Width: 800 µm Categories: EMI / RFI Components DC Resistance (DCR): 300 mΩ Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133871-CZB1JGTTD141P
Termination: SMD/SMT
Length: 1.6 mm
Tolerance: 25 %
Impedance: 140 Ω
Test Frequency: 100 MHz
DC Current: 400 mA
Height: 800 µm
Width: 800 µm
Categories: EMI / RFI Components
DC Resistance (DCR): 300 mΩ
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1133871-CZB1JGTTD141P
Product Name EMI / RFI Components - CZB1JGTTD141P
Unlock Full Specs
to access all available technical data

Similar Products