Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052788-CN2A8TTE102J
Tolerance: 5 %
Height: 700 µm
Resistance: 1 kΩ
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Voltage Rating (DC): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052788-CN2A8TTE102J |
| Product Name | OEM Parts - OEM Parts (C - E) - CN2A8TTE102J |