Knox Western Reciprocating Gas Compressors Eagle 2000 Series

Description
The Eagle frame series is available in both 2 and 4 throws configurations. These heavy duty frames are designed with internal ribbing in the frame bodies, and external ribbing on the crosshead guides. Full pressure lubrication to the frame running gear is accomplished by a crank mounted oil pump. The single piece babbit faced crossheads have full pressure lubrication top and bottom assuring minimal wear and long life. Connecting Rods use a I-Section design to assure rigidity. Crankshafts are designed to meet the demanding machined to exacting standards. Many of the frames components are interchangeable through the eagle line. The Eagle cylinder line is designed to accommodate varying applications from low pressure, high volume jobs to high pressure cylinders to 7200 MWAP applications. Available in both two-throw and four-throw configurations with 3”, 3-1/2”, and 4-1/2” stroke, rated at 10,000 pounds Tension and Compression frame load capacity. This series uses the TP style as well as Eagle compressor cylinders mounted on a larger wider base, and accommodates up to 12” diameter bore cylinders.
Description
The Eagle frame series is available in both 2 and 4 throws configurations. These heavy duty frames are designed with internal ribbing in the frame bodies, and external ribbing on the crosshead guides. Full pressure lubrication to the frame running gear is accomplished by a crank mounted oil pump. The single piece babbit faced crossheads have full pressure lubrication top and bottom assuring minimal wear and long life. Connecting Rods use a I-Section design to assure rigidity. Crankshafts are designed to meet the demanding machined to exacting standards. Many of the frames components are interchangeable through the eagle line. The Eagle cylinder line is designed to accommodate varying applications from low pressure, high volume jobs to high pressure cylinders to 7200 MWAP applications. Available in both two-throw and four-throw configurations with 3”, 3-1/2”, and 4-1/2” stroke, rated at 10,000 pounds Tension and Compression frame load capacity. This series uses the TP style as well as Eagle compressor cylinders mounted on a larger wider base, and accommodates up to 12” diameter bore cylinders.

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Gas Compressors - Eagle 2000 Series - Knox Western
Erie, PA, USA
Reciprocating Gas Compressors
Eagle 2000 Series
Reciprocating Gas Compressors Eagle 2000 Series
The Eagle frame series is available in both 2 and 4 throws configurations. These heavy duty frames are designed with internal ribbing in the frame bodies, and external ribbing on the crosshead guides. Full pressure lubrication to the frame running gear is accomplished by a crank mounted oil pump. The single piece babbit faced crossheads have full pressure lubrication top and bottom assuring minimal wear and long life. Connecting Rods use a I-Section design to assure rigidity. Crankshafts are designed to meet the demanding machined to exacting standards. Many of the frames components are interchangeable through the eagle line. The Eagle cylinder line is designed to accommodate varying applications from low pressure, high volume jobs to high pressure cylinders to 7200 MWAP applications. Available in both two-throw and four-throw configurations with 3”, 3-1/2”, and 4-1/2” stroke, rated at 10,000 pounds Tension and Compression frame load capacity. This series uses the TP style as well as Eagle compressor cylinders mounted on a larger wider base, and accommodates up to 12” diameter bore cylinders.

The Eagle frame series is available in both 2 and 4 throws configurations.
These heavy duty frames are designed with internal ribbing in the frame bodies, and external ribbing
on the crosshead guides.
Full pressure lubrication to the frame running gear is accomplished by a crank mounted oil pump.
The single piece babbit faced crossheads have
full pressure lubrication top and bottom assuring minimal wear and long life.

Connecting Rods use a I-Section design to assure rigidity. Crankshafts are designed to meet the demanding machined to exacting standards.
Many of the frames components are interchangeable through the eagle line.
The Eagle cylinder line is designed to accommodate varying applications from low pressure, high volume jobs to high pressure cylinders to 7200 MWAP applications.

Available in both two-throw and four-throw configurations with 3”, 3-1/2”, and 4-1/2” stroke, rated at 10,000 pounds Tension and Compression frame load capacity. This series uses the TP style as well as Eagle compressor cylinders mounted on a larger wider base, and accommodates up to 12” diameter bore cylinders.

Supplier's Site

Technical Specifications

  Knox Western
Product Category Gas Compressors and Gas Compressor Systems
Product Number Eagle 2000 Series
Product Name Reciprocating Gas Compressors
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

Booster Package - CN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 27 to 283 SCFM (45.89 to 481 m³/hr)
Horse Power 10 to 30 HP
View Details
Biogas Compressors - Series C - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure 50.76 psi (35.72 m H2O)
View Details
Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details