Knobs Direct, Inc. Bar Knob, Internal Threaded Brass Insert KD-2010

Description
Material: Phenolic Insert Material: Brass Insert Type: Internal Threads Finish: Polished Glossy, No Parting Line -Attractive radiused design eliminates sharp edges and improves feel and performance
Description
Material: Phenolic Insert Material: Brass Insert Type: Internal Threads Finish: Polished Glossy, No Parting Line -Attractive radiused design eliminates sharp edges and improves feel and performance

Suppliers

Company
Product
Description
Supplier Links
Bar Knob, Internal Threaded Brass Insert - KD-2010 - Knobs Direct, Inc.
Auburn Hills, MI, USA
Bar Knob, Internal Threaded Brass Insert
KD-2010
Bar Knob, Internal Threaded Brass Insert KD-2010
Material: Phenolic Insert Material: Brass Insert Type: Internal Threads Finish: Polished Glossy, No Parting Line -Attractive radiused design eliminates sharp edges and improves feel and performance

Material: Phenolic Insert Material: Brass Insert Type: Internal Threads Finish: Polished Glossy, No Parting Line -Attractive radiused design eliminates sharp edges and improves feel and performance

Supplier's Site

Technical Specifications

  Knobs Direct, Inc.
Product Category Knobs (industrial)
Product Number KD-2010
Product Name Bar Knob, Internal Threaded Brass Insert
Knob Type Two Arms / Lobes (T-bar Knob)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
5/16-18 Black Acetal Rosette Knob & Cap Screw Ass'y, 1/2
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 5/16-18
View Details
Instrumentation Knob - 8555 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
3 suppliers
Knobs - 450-1954-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details