EB2061P is a double-pole, ON-ON momentary pushbutton with silver contacts and straight PC terminals rated for 3A at 125V AC. It features a stainless steel frame, a melamine phenolic resin case rated UL94V-0, epoxy-sealed terminals, and a nominal operating force of 2.94N. Mounting is via surface mount PCB, with a total travel of 1.6mm and a mechanical life of 100,000 operations. Electrical life is rated at 25,000 operations. Terminal insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. Operating temperature ranges from -10°C to +70°C.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Rear
NKK Switches EB2061P Push Button Switch
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 3A; Product Range:EB Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A RoHS Compliant: Yes
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches DPDT ON-(ON) 6A STRAIGHT PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2061P | 2300-EB2061P | EB2061P | EB2061P-ND | 1817251 | 09X9092 | EB2061P | EB2061P |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Switch, Pushbutton, Non-Illuminated, Dpdt, 3A; Product Range Nkk Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||||
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Rear | Straight PC Pins | Pc pin | Pin |