The MTE Series Toggle Switch, part number 59M7547, is a miniature SPDT (Single Pole Double Throw) switch designed for panel mounting. It features an on-on switching function and is rated for a maximum current of 6 A at 250 V AC. The switch is RoHS compliant and offers a contact resistance of less than 10 m,Ѷ, ensuring reliable performance. It has an insulation resistance greater than 1000 M,Ѷ at 500 V DC and can withstand a dielectric strength of 1500 V for one minute. This switch operates effectively within a temperature range of -45°C to +140°C and has a mechanical life of at least 100,000 operations. The construction includes coin silver contacts and a case made from diallyle-phthalate, which meets UL 94 V-0 standards. The switch is waterproof, rated IP 67, and can endure 30 minutes at a depth of 1 meter. It features solder tag terminals that are silver-plated, and it is compatible with various soldering conditions.
Toggle Switch, MTE Series, SPDT, On-On, Panel, 6 A, 250 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 59M7547 |
| Product Name | Toggle Switch, Mte Series, Spdt, On-On, Panel, 6 A, 250 V Rohs Compliant Knitter-Switch |
| Switch Type | Toggle |