SWITCH TOGGLE 1-POLE MOM - ON
| DigiKey | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 3746-MTE106F-ND |
| Product Name | Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Toggle Handle |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Momentary ON |
| Pole & Throw Specifications | Single Pole, Double Throw |