Knitter-Switch Panel Mount Indicator, Led, 6Mm, Green, 2.1V; Led Color Knitter-Switch LD42

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:3.2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:3.2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 2.1V; Led Color Knitter-Switch - 10R3722 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2.1V; Led Color Knitter-Switch
10R3722
Panel Mount Indicator, Led, 6Mm, Green, 2.1V; Led Color Knitter-Switch 10R3722
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:3.2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:3.2mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10R3722
Product Name Panel Mount Indicator, Led, 6Mm, Green, 2.1V; Led Color Knitter-Switch
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-ACN-CX0Z0342-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers