Knitter-Switch Panel Mount Indicator, Led, 6Mm, Red, 2.1V; Led Color Knitter-Switch LD32

Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Red, 2.1V; Led Color Knitter-Switch - 10R3721 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 2.1V; Led Color Knitter-Switch
10R3721
Panel Mount Indicator, Led, 6Mm, Red, 2.1V; Led Color Knitter-Switch 10R3721
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10R3721
Product Name Panel Mount Indicator, Led, 6Mm, Red, 2.1V; Led Color Knitter-Switch
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details