CMC SMD, 2 LINES, 30OHM@100MHZ,
CMC SMD, 2 LINES, 30OHM@100MHZ,
CMC SMD, 2 LINES, 30OHM@100MHZ,
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 3746-ICSC309305L3SHRT22CT-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |