Knitter-Switch Pushbutton Switch, R/a, 1Pole; Switch Operation Knitter-Switch APE1F-RA

Description
PUSHBUTTON SWITCH, R/A, 1POLE; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:48V; Contact Current Max:50mA; Switch Terminals:Solder; Product Range:APE Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, R/A, 1POLE; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:48V; Contact Current Max:50mA; Switch Terminals:Solder; Product Range:APE Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, R/a, 1Pole; Switch Operation Knitter-Switch - 96K6476 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, R/a, 1Pole; Switch Operation Knitter-Switch
96K6476
Pushbutton Switch, R/a, 1Pole; Switch Operation Knitter-Switch 96K6476
PUSHBUTTON SWITCH, R/A, 1POLE; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:48V; Contact Current Max:50mA; Switch Terminals:Solder; Product Range:APE Series; SVHC:No SVHC RoHS Compliant: Yes

PUSHBUTTON SWITCH, R/A, 1POLE; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:48V; Contact Current Max:50mA; Switch Terminals:Solder; Product Range:APE Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 96K6476
Product Name Pushbutton Switch, R/a, 1Pole; Switch Operation Knitter-Switch
Switch Function On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Solder
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP6LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3010C05JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 917942 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details