KNIPEX-Werk Wrenches 98 01 08

Description
Knipex 98 01 08 Box Wrench
Request a Quote
Description
Knipex 98 01 08 Box Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2673170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2673170
Wrenches 2673170
Knipex 98 01 08 Box Wrench

Knipex 98 01 08 Box Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2673170
Product Name Wrenches
Wrench Length 6.1 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details