KNIPEX-Werk Wrenches 98 00 15

Description
Knipex 98 00 15 Open End Wrench
Request a Quote
Description
Knipex 98 00 15 Open End Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2673153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2673153
Wrenches 2673153
Knipex 98 00 15 Open End Wrench

Knipex 98 00 15 Open End Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2673153
Product Name Wrenches
Wrench Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details