KNIPEX-Werk Wrenches 98 00 13

Description
Knipex 98 00 13 Open End Wrench
Request a Quote
Description
Knipex 98 00 13 Open End Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2673151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2673151
Wrenches 2673151
Knipex 98 00 13 Open End Wrench

Knipex 98 00 13 Open End Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2673151
Product Name Wrenches
Wrench Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details