The KNIPEX TubiX® Pipe Cutter is designed for efficient cutting of copper, brass, and stainless steel pipes with a diameter range of 6 to 35 mm (1/4" to 1 3/8"). Weighing 332 g and measuring 260 mm in length, this tool features a QuickLock single-handed adjustment mechanism, allowing for quick and easy size changes. The cutting wheel is made from high-grade ball-bearing steel, ensuring durability and precision. It can handle wall thicknesses up to 2 mm and includes a practical quick replace system for the cutting wheel, with a spare wheel conveniently stored under the feeding barrel. Additionally, it comes with a precision-ground deburring tool for easy removal of burrs. The lightweight and durable magnesium enclosure enhances its usability in various applications.
PIPE CUTTER, 260MM, 35MM ROHS COMPLIANT: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 89AH2257 |
| Product Name | Pipe Cutter, 260Mm, 35Mm Rohs Compliant Knipex |