The 799301484 is a double, multi-size clamping tool designed for coupler connections, preventing pullout and pipe movement during fusion and cooling. It includes one compact beam and two V-clamps with ratchet and belt. The tool is sized for pipe diameters from 63 mm to 125 mm, with an overall length of 340 mm, width of 180 mm, height of 130 mm, and a weight of 3.506 kg.
Double, multi size
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 799301484 |
| Product Name | Jointing-Tools - Installation-tools - clamping-Installation-tools |