KNIPEX-Werk Pliers 87 21 300

Description
Knipex 87 21 300 Water Pump Plier
Request a Quote
Description
Knipex 87 21 300 Water Pump Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1367423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
1367423
Pliers 1367423
Knipex 87 21 300 Water Pump Plier

Knipex 87 21 300 Water Pump Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1367423
Product Name Pliers
Type Specialty / Other; Water pump pliers
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier - 35-3420 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 9.5 inch (241 mm)
Material High Carbon Steel
View Details
8” Linesman Plier - DWHT70798 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details