KNIPEX-Werk Pliers 87 01 560

Description
Knipex 8701560 Water Pump Plier
Request a Quote
Description
Knipex 8701560 Water Pump Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 484764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
484764
Pliers 484764
Knipex 8701560 Water Pump Plier

Knipex 8701560 Water Pump Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 484764
Product Name Pliers
Type Specialty / Other; Water pump pliers
Water pump plier
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
8” Linesman Plier - DWHT70798 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details
6600 - Side cutters - 66007145 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 5.51 inch (140 mm)
Weight 5.47 oz (1.52 N)
View Details