KNIPEX-Werk Pliers 87 00 100

Description
Knipex 87 00 100 Water Pump Plier
Request a Quote
Description
Knipex 87 00 100 Water Pump Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2386981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2386981
Pliers 2386981
Knipex 87 00 100 Water Pump Plier

Knipex 87 00 100 Water Pump Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2386981
Product Name Pliers
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1363409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Channellock 7
Specs
Type End Cutting
Length 7 inch (178 mm)
View Details