KNIPEX-Werk Pliers 86 02 180

Description
Knipex 86 02 180 Plier Wrench
Request a Quote
Description
Knipex 86 02 180 Plier Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2386976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2386976
Pliers 2386976
Knipex 86 02 180 Plier Wrench

Knipex 86 02 180 Plier Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2386976
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 161237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.0709 inch (1.8 mm)
View Details
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details
Channellock 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details